LG logo

LG GSP545NSQZ side-by-side refrigerator Freestanding 540 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66428
Info modified on:
26 Feb 2021, 16:10:07
Short summary description LG GSP545NSQZ side-by-side refrigerator Freestanding 540 L Stainless steel:

LG GSP545NSQZ, Freestanding, American door, Stainless steel, 540 L, SN-T, 39 dB

Long summary description LG GSP545NSQZ side-by-side refrigerator Freestanding 540 L Stainless steel:

LG GSP545NSQZ. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 540 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 362 L. Freezer net capacity: 178 L, Freezer position: Side-placed, Star rating: 4*. Annual energy consumption: 384 kWh, Energy efficiency class (old): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.