LG logo

LG GS9366NESZ side-by-side refrigerator Freestanding 635 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44278
Info modified on:
27 May 2024, 11:54:32
Short summary description LG GS9366NESZ side-by-side refrigerator Freestanding 635 L Stainless steel:

LG GS9366NESZ, Freestanding, American door, Stainless steel, Door-on-door, Touch, LED

Long summary description LG GS9366NESZ side-by-side refrigerator Freestanding 635 L Stainless steel:

LG GS9366NESZ. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 635 L, Climate class: T, Noise level: 41 dB. Fridge net capacity: 406 L, Lamp type: LED. Freezer net capacity: 229 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 396 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.