LG logo

LG GMJ936NSHV side-by-side refrigerator Freestanding 571 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97222
Info modified on:
27 May 2024, 13:30:26
Short summary description LG GMJ936NSHV side-by-side refrigerator Freestanding 571 L Stainless steel:

LG GMJ936NSHV, Freestanding, French door, Stainless steel, Door-on-door, Touch, LCD

Long summary description LG GMJ936NSHV side-by-side refrigerator Freestanding 571 L Stainless steel:

LG GMJ936NSHV. Appliance placement: Freestanding, Product design: French door, Product color: Stainless steel. Total net capacity: 571 L, Climate class: N-T, Noise level: 40 dB. Fridge net capacity: 371 L, Fridge gross capacity: 404 L, Lamp type: LED. Freezer net capacity: 200 L, Freezer position: Bottom-placed, Freezing capacity: 10 kg/24h. Annual energy consumption: 470 kWh, Energy efficiency class (old): A+

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.