LG GC-B247SLUV, Freestanding, Platinum, Silver, LED, Tempered glass, 626 L, 406 L
LG GC-B247SLUV. Appliance placement: Freestanding, Product color: Platinum, Silver, Display type: LED. Total net capacity: 626 L. Fridge net capacity: 406 L, Lamp type: LED. Freezer net capacity: 220 L, Freezer position: Side-placed. Width: 912 mm, Depth: 738 mm, Height: 1790 mm