LG logo

LG GC-051SNS fridge Freestanding 50 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106521
Info modified on:
27 May 2024, 14:28:30
Short summary description LG GC-051SNS fridge Freestanding 50 L White:

LG GC-051SNS, 50 L, White

Long summary description LG GC-051SNS fridge Freestanding 50 L White:

LG GC-051SNS. Fridge net capacity: 50 L. Fridge number of shelves/baskets: 1, Door hinge: Right. Annual energy consumption: 106 kWh. Weight: 15 kg. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.