LG logo

LG GB7138A2XZ fridge-freezer Freestanding 343 L Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80798
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG GB7138A2XZ fridge-freezer Freestanding 343 L Black, Stainless steel:

LG GB7138A2XZ, 343 L, 16 kg/24h, Fresh zone compartment, Black, Stainless steel

Long summary description LG GB7138A2XZ fridge-freezer Freestanding 343 L Black, Stainless steel:

LG GB7138A2XZ. Total net capacity: 343 L. Door hinge: Right. Fridge net capacity: 228 L, Fridge interior light. Freezer net capacity: 115 L, Freezing capacity: 16 kg/24h. Fresh zone compartment. Annual energy consumption: 261 kWh. Product color: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.