LG logo

LG FWV1117BTSA washer dryer Freestanding Front-load Black E

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69191
Info modified on:
27 May 2024, 15:22:36
Short summary description LG FWV1117BTSA washer dryer Freestanding Front-load Black E:

LG FWV1117BTSA, Front-load, Freestanding, Black, Left, Black Steel, Black, Chrome

Long summary description LG FWV1117BTSA washer dryer Freestanding Front-load Black E:

LG FWV1117BTSA. Loading type: Front-load, Appliance placement: Freestanding, Product color: Black. Drying capacity: 7 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Cord length: 1.9 m, Inlet hose length: 1.3 m, Outlet hose length: 1.75 m. Energy efficiency class (washing): A, Energy efficiency class (washing & drying): E, Water consumption washing per cycle: 53 L. Category: Washer Dryer, Country of origin: China

Reasons to buy
Video
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.