LG logo

LG MP3 player FM37 4 GB Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112587
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG MP3 player FM37 4 GB Black, Silver:

LG MP3 player FM37, 4 GB, LCD, FM radio, 63 g, Black, Silver

Long summary description LG MP3 player FM37 4 GB Black, Silver:

LG MP3 player FM37. Total storage capacity: 4 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 20 h. Weight: 63 g. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.