LG F4J609SS, Front-load, 9 kg, A, 74 dB, 1400 RPM, 160 kWh
LG F4J609SS. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: A, Noise level (spin): 74 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 160 kWh, Annual water consumption washing: 11000 L. Product color: Stainless steel. Width: 600 mm, Depth: 560 mm, Height: 850 mm