LG F2WV3S7S6E, Front-load, 7 kg, B, 71 dB, 1200 RPM, D
LG F2WV3S7S6E. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 71 dB, Maximum spin speed: 1200 RPM. Product color: White. Width: 600 mm, Depth: 475 mm, Height: 850 mm. Energy efficiency class: D