LG F10B9QD, Front-load, 7 kg, B, 74 dB, 1000 RPM, 171 kWh
LG F10B9QD. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 171 kWh, Annual water consumption washing: 10000 L. Product color: White. Width: 600 mm, Depth: 550 mm, Height: 842 mm