LG logo

LG E09SQ air conditioner Air conditioner outdoor unit

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67536
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG E09SQ air conditioner Air conditioner outdoor unit:

LG E09SQ, Air conditioner outdoor unit, Cooling, Heating, 890 W, 3700 W, 890 W, 4100 W

Long summary description LG E09SQ air conditioner Air conditioner outdoor unit:

LG E09SQ. Type: Air conditioner outdoor unit, Air conditioner functions: Cooling, Heating, Cooling capacity in watts (min): 890 W. Indoor unit weight: 11 kg. Outdoor unit noise level: 47 dB, Outdoor unit weight: 28 kg, Outdoor unit dimensions (WxDxH): 717 x 230 x 483 mm. Dimensions (WxDxH): 885 x 210 x 285 mm. Noise level (low speed): 23 dB, Noise level (medium speed): 33 dB, Noise level (high speed): 39 dB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.