LG C09AWR, Air conditioner indoor unit, Silver, Cooling, Heating, 3070 BTU/h, 12620 BTU/h, 3070 BTU/h
LG C09AWR. Type: Air conditioner indoor unit, Product color: Silver, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A, Power consumption (cooling) (max): 650 W, Power consumption (heating) (max): 870 W. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 31 dB, Indoor unit width: 91.2 cm. Energy efficiency class (cooling): A