LG logo

LG C09AWM air conditioner Split system

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109346
Info modified on:
04 Apr 2019, 09:41:02
Short summary description LG C09AWM air conditioner Split system:

LG C09AWM, Split system, 3170 W, 2640 W, 220~240, 50, 1, 375 kWh, 9.5 kg

Long summary description LG C09AWM air conditioner Split system:

LG C09AWM. Type: Split system, Cooling capacity in watts (max): 3170 W, Heating capacity in watts (max): 2640 W. Power requirements: 220~240, 50, 1, Annual energy consumption: 375 kWh. Weight: 9.5 kg, Dimensions (WxDxH): 1030 x 290 x 153 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.