LG logo

LG BS274 data projector 2700 ANSI lumens DLP SVGA (800x600) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132546
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG BS274 data projector 2700 ANSI lumens DLP SVGA (800x600) Black:

LG BS274, 2700 ANSI lumens, DLP, SVGA (800x600), 2100:1, 914.4 - 6172.2 mm (36 - 243"), 1.29 - 2 m

Long summary description LG BS274 data projector 2700 ANSI lumens DLP SVGA (800x600) Black:

LG BS274. Projector brightness: 2700 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3500 h. Analog signal format system: NTSC, NTSC 4.43, PAL, SECAM, Supported graphics resolutions: 1600 x 1200 (UXGA), 800 x 600 (SVGA), Supported video modes: 1080i, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232. Noise level: 34 dB, Noise level (economic mode): 30 dB

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.