LG logo

LG BP55EB40 optical disc drive Blu-Ray RW Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62546
Info modified on:
10 Aug 2024, 11:31:52
Short summary description LG BP55EB40 optical disc drive Blu-Ray RW Black:

LG BP55EB40, Black, Tray, CE, Safety UL, C-UL, TÜV, SEMKO, Laser Safety, EMC, Desktop/Laptop, Blu-Ray RW, USB 2.0 & eSATA

Long summary description LG BP55EB40 optical disc drive Blu-Ray RW Black:

LG BP55EB40. Product color: Black, Disc loading type: Tray, Certification: CE, Safety UL, C-UL, TÜV, SEMKO, Laser Safety, EMC. Purpose: Desktop/Laptop, Optical drive type: Blu-Ray RW, Interface: USB 2.0 & eSATA. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 16x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 200 ms, CD-ROM drive average random access time: 200 ms, BD-ROM average random access time: 250 ms

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.