LG logo

LG BH5320F home cinema system 2.1 channels 400 W 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48578
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG BH5320F home cinema system 2.1 channels 400 W 3D Black:

LG BH5320F, Blu-Ray player, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-RW, 1 discs, 3GP, AVCHD, DIVX, FLV, M4V, MKV, MPEG2, MPEG4, WMV, 12-bit/148MHz, NTSC, PAL

Long summary description LG BH5320F home cinema system 2.1 channels 400 W 3D Black:

LG BH5320F. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-RW, Number of optical discs: 1 discs. Video formats supported: 3GP, AVCHD, DIVX, FLV, M4V, MKV, MPEG2, MPEG4, WMV, Video D/A Converter (DAC): 12-bit/148MHz, Analog signal format system: NTSC, PAL. Audio output channels: 2.1 channels, RMS rated power: 400 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, DTS-HD Master Audio. Supported radio bands: FM, RDS features: CT, PS, PTY, RT. Front speakers RMS power: 130 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.