LG 86NANO753PA, 2.18 m (86"), 3840 x 2160 pixels, NanoCell, Smart TV, Wi-Fi, Black
LG 86NANO753PA. Display diagonal: 2.18 m (86"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: NanoCell, Screen shape: Flat. Smart TV. Motion interpolation technology: TruMotion 200 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black