LG logo

LG UHD 55UQ75003LF TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39683
Info modified on:
04 Dec 2024, 11:24:27
Short summary description LG UHD 55UQ75003LF TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

LG UHD 55UQ75003LF, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description LG UHD 55UQ75003LF TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

LG UHD 55UQ75003LF. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.