LG 50LB5830, 127 cm (50"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Silver
LG 50LB5830. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: TruMotion 120 Hz, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Silver