LG logo

LG 49LV340C hospitality TV 123.2 cm (48.5") Full HD 400 cd/m² Black 20 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
221306
Info modified on:
14 Jun 2024, 01:19:46
Short summary description LG 49LV340C hospitality TV 123.2 cm (48.5") Full HD 400 cd/m² Black 20 W:

LG 49LV340C, 123.2 cm (48.5"), Full HD, 1920 x 1080 pixels, LED, 16:9, 400 cd/m²

Long summary description LG 49LV340C hospitality TV 123.2 cm (48.5") Full HD 400 cd/m² Black 20 W:

LG 49LV340C. Display diagonal: 123.2 cm (48.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product color: Black, Panel mounting interface: 300 x 300 mm. Video formats supported: ASF, AVI, DIVX, M4V, MOV, MP4, MPEG, MPG, WMV, Audio formats supported: AAC, M4A, MP3, OGG, WMA. RMS rated power: 20 W, Sound modes: Game, Movie, Music, News, Sports, Standard. Power consumption (typical): 37 W, Power consumption (standby): 0.5 W, AC input voltage: 100 - 240 V

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.