LG 47LN575V, 119.4 cm (47"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
LG 47LN575V. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 100, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Black