LG 47LE7500, 119.4 cm (47"), 1920 x 1080 pixels, Full HD, LCD, Wi-Fi, Black, Red
LG 47LE7500. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 2.4 ms, Native aspect ratio: 16:9. Wi-Fi. Product color: Black, Red