LG 47LA740V, 119.4 cm (47"), 1920 x 1080 pixels, LED, 3D, Wi-Fi, White
LG 47LA740V. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Motion interpolation technology: MCI (Motion Clarity Index) 800, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: White