LG logo

LG 42LV3500 TV 106.7 cm (42") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50734
Info modified on:
19 Oct 2024, 11:24:18
End of life date:
26 Feb 2016
Short summary description LG 42LV3500 TV 106.7 cm (42") Full HD Black:

LG 42LV3500, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LED, ATSC, Black

Long summary description LG 42LV3500 TV 106.7 cm (42") Full HD Black:

LG 42LV3500. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Edge-LED, Motion interpolation technology: MCI (Motion Clarity Index) 100, Response time: 3.5 ms, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.