LG 42LB730V, 106.7 cm (42"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Metallic
LG 42LB730V. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 800, Native aspect ratio: 16:9. Wi-Fi. Product color: Metallic