LG logo

LG 42LA615V TV 106.7 cm (42") Full HD Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100579
Info modified on:
11 Nov 2024, 16:01:41
Short summary description LG 42LA615V TV 106.7 cm (42") Full HD Black, Silver:

LG 42LA615V, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LED, 3D, Black, Silver

Long summary description LG 42LA615V TV 106.7 cm (42") Full HD Black, Silver:

LG 42LA615V. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. LED backlighting type: Direct-LED, Motion interpolation technology: MCI (Motion Clarity Index) 800, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Ethernet LAN. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.