LG 40UB800V, 101.6 cm (40"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Gray
LG 40UB800V. Display diagonal: 101.6 cm (40"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: UCI (Ultra Clarity Index) 900, Native aspect ratio: 16:9. Digital signal format system: DMB-T, DVB-C, DVB-S2. Wi-Fi, Ethernet LAN. Product color: Gray