LG 32LT760H, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black
LG 32LT760H. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED, Display brightness: 350 cd/m², Response time: 8 ms. Digital signal format system: DVB-C, DVB-T. Product color: Black