LG logo

LG 31MU97C-B computer monitor 78.7 cm (31") 4096 x 2160 pixels 4K Ultra HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105631
Info modified on:
30 Dec 2024, 17:23:58
Short summary description LG 31MU97C-B computer monitor 78.7 cm (31") 4096 x 2160 pixels 4K Ultra HD LED Black:

LG 31MU97C-B, 78.7 cm (31"), 4096 x 2160 pixels, 4K Ultra HD, LCD, 5 ms, Black

Long summary description LG 31MU97C-B computer monitor 78.7 cm (31") 4096 x 2160 pixels 4K Ultra HD LED Black:

LG 31MU97C-B. Display diagonal: 78.7 cm (31"), Display resolution: 4096 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.