LG 28TK410VW, 71.1 cm (28"), 1366 x 768 pixels, WXGA, 5 ms, White
LG 28TK410VW. Display diagonal: 71.1 cm (28"), Display resolution: 1366 x 768 pixels, HD type: WXGA, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product color: White