LG logo

LG 28TK410V-PZ computer monitor 69.8 cm (27.5") 1366 x 768 pixels WXGA Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
279689
Info modified on:
27 May 2024, 12:56:55
Short summary description LG 28TK410V-PZ computer monitor 69.8 cm (27.5") 1366 x 768 pixels WXGA Black:

LG 28TK410V-PZ, 69.8 cm (27.5"), 1366 x 768 pixels, WXGA, 5 ms, Black

Long summary description LG 28TK410V-PZ computer monitor 69.8 cm (27.5") 1366 x 768 pixels WXGA Black:

LG 28TK410V-PZ. Display diagonal: 69.8 cm (27.5"), Display resolution: 1366 x 768 pixels, HD type: WXGA, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.