LG 28MN30D-PZ, 69.8 cm (27.5"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black
LG 28MN30D-PZ. Display diagonal: 69.8 cm (27.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Display brightness: 250 cd/m², Response time: 5 ms, Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black