LG 24MT57D, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black
LG 24MT57D. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Display brightness: 250 cd/m², Response time: 14 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black