LG logo

LG 24MT49VW LED display 61 cm (24") 1366 x 768 pixels WXGA White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30803
Info modified on:
27 May 2024, 12:35:14
Short summary description LG 24MT49VW LED display 61 cm (24") 1366 x 768 pixels WXGA White:

LG 24MT49VW, 61 cm (24"), 1366 x 768 pixels, WXGA, LED, LED, White

Long summary description LG 24MT49VW LED display 61 cm (24") 1366 x 768 pixels WXGA White:

LG 24MT49VW. Display diagonal: 61 cm (24"), Display resolution: 1366 x 768 pixels, HD type: WXGA, Display technology: LED. Display: LED. Display surface: Matt, Native aspect ratio: 16:9. Built-in speaker(s). Built-in USB hub. VESA mounting. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.