LG logo

LG 23ET83V computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Touchscreen Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24016
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG 23ET83V computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Touchscreen Black:

LG 23ET83V, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, IPS, 5 ms, Black

Long summary description LG 23ET83V computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Touchscreen Black:

LG 23ET83V. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: IPS. Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.