LG logo

LG 22V280-L.BY31P1 All-in-One PC/workstation Intel® Celeron® N N4100 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56367
Info modified on:
21 Jul 2021, 17:19:17
Short summary description LG 22V280-L.BY31P1 All-in-One PC/workstation Intel® Celeron® N N4100 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White:

LG 22V280-L.BY31P1, 54.6 cm (21.5"), Full HD, Intel® Celeron® N, 4 GB, 500 GB, Windows 10 Home

Long summary description LG 22V280-L.BY31P1 All-in-One PC/workstation Intel® Celeron® N N4100 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White:

LG 22V280-L.BY31P1. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Celeron® N, Processor frequency: 1.1 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 600. Built-in camera. Operating system installed: Windows 10 Home. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.