LG logo

LG Gram 17Z90Q-G.AA53P laptop Intel® Core™ i5 i5-1240P 43.2 cm (17") WQXGA 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11025
Info modified on:
12 Mar 2024, 11:37:37
Short summary description LG Gram 17Z90Q-G.AA53P laptop Intel® Core™ i5 i5-1240P 43.2 cm (17") WQXGA 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver:

LG Gram 17Z90Q-G.AA53P, Intel® Core™ i5, 1.7 GHz, 43.2 cm (17"), 2560 x 1600 pixels, 16 GB, 256 GB

Long summary description LG Gram 17Z90Q-G.AA53P laptop Intel® Core™ i5 i5-1240P 43.2 cm (17") WQXGA 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver:

LG Gram 17Z90Q-G.AA53P. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1240P, Processor frequency: 1.7 GHz. Display diagonal: 43.2 cm (17"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.