LevelOne logo

LevelOne WBR-6600B wireless router Gray

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66052
Info modified on:
25 Sept 2023, 12:35:03
Short summary description LevelOne WBR-6600B wireless router Gray:

LevelOne WBR-6600B, Ethernet LAN, ADSL, Gray

Long summary description LevelOne WBR-6600B wireless router Gray:

LevelOne WBR-6600B. Channels quantity: 13 channels. Networking standards: IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u, IEEE 802.3x. DSL specification: Standards: Multi-Mode, ANSI T1.413 Issue2, ITU-T G.992.1 (G.dmt) Annex B/C/I, ITU-T G.992.2.... Security algorithms: SSID, WPA, WPA2, WPS. Supported network protocols: PPPoE, PPPoA, OAM F4/F5, AAL5 (MPoA)

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.