1 x RJ-24, 1 x LC, 100-240V, 250 g
Using hybrid fiber and copper cable, the LevelOne PFE range can deliver integrated power and data over a distance of 6,800 ft (2km) to a receiver which provides high-power PoE output for IP surveillance applications. A tough outdoor range (PFE-1011/1014) provides the same performance within a durable IP66-rated waterproof housing for harsh environmental conditions and temperature range of -40°C to 60°C.
- Extend data and power up to 2km via a single Hybrid Fiber Cable
- Enable PoE devices to distant remote location
- Supporting high power consumption devices (up to 60W at 450m link)
- Flexible installation option - 1 or 4 PoE output receivers selectable
- Outdoor casing protects operation under wide temperature range (PFE-1011R/1014R)
- Outdoor weatherproof models are sustainable from water and dust (PFE-1011R/1014R)
LevelOne PFE-1101T, Network transmitter, 2000 m, 100 Mbit/s, Full, 10/100Base-T(X), IEEE 802.3, IEEE 802.3u, IEEE 802.3x
LevelOne PFE-1101T. Type: Network transmitter, Maximum transfer distance: 2000 m, Data transfer rate: 100 Mbit/s. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x. Product color: Black, LED indicators: LAN, PoE, Power, Certification: CE, FCC. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 120 W. Width: 133 mm, Depth: 90 mm, Height: 28 mm