Lenovo Tab M10 HD (2nd Gen), 25.6 cm (10.1"), 1280 x 800 pixels, 64 GB, 4 GB, Android 10, Gray
Lenovo Tab M10 HD (2nd Gen). Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 64 GB. Processor frequency: 2.3 GHz, Processor family: Mediatek, Processor model: Helio P22T. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 460 g. Operating system installed: Android 10. Product color: Gray