Lenovo logo

Lenovo Tab 4 8 Plus Qualcomm Snapdragon 64 GB 20.3 cm (8") 4 GB Wi-Fi 5 (802.11ac) Android 7.0 White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11665
Info modified on:
10 Aug 2024, 10:49:36
Short summary description Lenovo Tab 4 8 Plus Qualcomm Snapdragon 64 GB 20.3 cm (8") 4 GB Wi-Fi 5 (802.11ac) Android 7.0 White:

Lenovo Tab 4 8 Plus, 20.3 cm (8"), 1920 x 1200 pixels, 64 GB, 4 GB, Android 7.0, White

Long summary description Lenovo Tab 4 8 Plus Qualcomm Snapdragon 64 GB 20.3 cm (8") 4 GB Wi-Fi 5 (802.11ac) Android 7.0 White:

Lenovo Tab 4 8 Plus. Display diagonal: 20.3 cm (8"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 2 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM8953. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 300 g. Operating system installed: Android 7.0. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.