Lenovo Tab 3 7 Essential, 17.8 cm (7"), 1024 x 600 pixels, 8 GB, 1 GB, Android 5.1, Black, Blue
Lenovo Tab 3 7 Essential. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.3 GHz, Processor family: Mediatek. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 300 g. Operating system installed: Android 5.1. Product color: Black, Blue