Lenovo logo

Lenovo IBM THINKPAD T43 P M-1.86 (750)CENT. 512/40G/15/DVD CDRW COMBO/WXP US 38.1 cm (15") 0.5 GB 40 GB AMD Mobility Radeon X300

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23647
Info modified on:
14 Mar 2024, 17:57:24
Short summary description Lenovo IBM THINKPAD T43 P M-1.86 (750)CENT. 512/40G/15/DVD CDRW COMBO/WXP US 38.1 cm (15") 0.5 GB 40 GB AMD Mobility Radeon X300:

Lenovo IBM THINKPAD T43 P M-1.86 (750)CENT. 512/40G/15/DVD CDRW COMBO/WXP US, 1.86 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, 40 GB

Long summary description Lenovo IBM THINKPAD T43 P M-1.86 (750)CENT. 512/40G/15/DVD CDRW COMBO/WXP US 38.1 cm (15") 0.5 GB 40 GB AMD Mobility Radeon X300:

Lenovo IBM THINKPAD T43 P M-1.86 (750)CENT. 512/40G/15/DVD CDRW COMBO/WXP US. Processor frequency: 1.86 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility Radeon X300. Weight: 2.4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.