Lenovo logo

Lenovo ThinkVision LS2223 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93393
Info modified on:
25 Nov 2022, 10:14:45
Short summary description Lenovo ThinkVision LS2223 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

Lenovo ThinkVision LS2223, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Lenovo ThinkVision LS2223 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

Lenovo ThinkVision LS2223. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.