Lenovo logo

Lenovo ThinkPad Edge E530 Intel® Core™ i7 i7-3632QM 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19281
Info modified on:
30 Jan 2025, 19:37:30
Short summary description Lenovo ThinkPad Edge E530 Intel® Core™ i7 i7-3632QM 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro Black:

Lenovo ThinkPad Edge E530, Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Lenovo ThinkPad Edge E530 Intel® Core™ i7 i7-3632QM 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro Black:

Lenovo ThinkPad Edge E530. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3632QM, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro. Product color: Black. Weight: 2.45 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.