Lenovo logo

Lenovo ThinkPad Indigo 3G NVIDIA Tegra 32 GB 25.6 cm (10.1") 1 GB Android Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70909
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkPad Indigo 3G NVIDIA Tegra 32 GB 25.6 cm (10.1") 1 GB Android Black:

Lenovo ThinkPad Indigo, 25.6 cm (10.1"), 1280 x 800 pixels, 32 GB, 1 GB, Android, Black

Long summary description Lenovo ThinkPad Indigo 3G NVIDIA Tegra 32 GB 25.6 cm (10.1") 1 GB Android Black:

Lenovo ThinkPad Indigo. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 2. Internal memory: 1 GB. Assisted GPS (A-GPS). Card reader integrated. Weight: 712 g. Operating system installed: Android. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.