Lenovo logo

Lenovo ThinkPad x220 Tablet Intel® Core™ i7 i7-2620M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB 320 GB HDD Windows 7 Professional Black

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68457
Info modified on:
02 Feb 2025, 23:07:07
Short summary description Lenovo ThinkPad x220 Tablet Intel® Core™ i7 i7-2620M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB 320 GB HDD Windows 7 Professional Black:

Lenovo ThinkPad x220 Tablet, Intel® Core™ i7, 2.7 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad x220 Tablet Intel® Core™ i7 i7-2620M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen HD 4 GB 320 GB HDD Windows 7 Professional Black:

Lenovo ThinkPad x220 Tablet. Product type: Hybrid (2-in-1), Form factor: Clamshell (Swivel). Processor family: Intel® Core™ i7, Processor model: i7-2620M, Processor frequency: 2.7 GHz. Display diagonal: 31.8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.