Lenovo logo

Lenovo IdeaPad U510 Intel® Core™ i3 i3-3217U Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 524 GB HDD+SSD Windows 8 Aluminum, Brown

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15432
Info modified on:
29 Jan 2025, 19:29:30
Short summary description Lenovo IdeaPad U510 Intel® Core™ i3 i3-3217U Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 524 GB HDD+SSD Windows 8 Aluminum, Brown:

Lenovo IdeaPad U510, Intel® Core™ i3, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 524 GB

Long summary description Lenovo IdeaPad U510 Intel® Core™ i3 i3-3217U Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 524 GB HDD+SSD Windows 8 Aluminum, Brown:

Lenovo IdeaPad U510. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 524 GB, Storage media: HDD+SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Aluminum, Brown

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.