Lenovo IdeaPad U160, Intel® Core™ i7, 1.06 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB
Lenovo IdeaPad U160. Processor family: Intel® Core™ i7, Processor model: i7-620UM, Processor frequency: 1.06 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Black, Red, White. Weight: 1.4 kg